Vishay Intertechnology, Inc. RES 2.4K OHM 1/4W 0.1% 1206 D55342H07B2B40RWS

Description
RES 2.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 2.4Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.4K OHM 1/4W 0.1% 1206 - D55342H07B2B40RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4K OHM 1/4W 0.1% 1206
D55342H07B2B40RWS
RES 2.4K OHM 1/4W 0.1% 1206 D55342H07B2B40RWS
RES 2.4Kohm 1/4W 0.1% 1206

RES 2.4Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B2B40RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B2B40RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B2B40RWS-ND
2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

2.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342H 50Ppm 1206 2.4K 0.1% R Ws Vishay - 35P2836 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 2.4K 0.1% R Ws Vishay
35P2836
D55342H 50Ppm 1206 2.4K 0.1% R Ws Vishay 35P2836
D55342H 50PPM 1206 2.4K 0.1% R WS

D55342H 50PPM 1206 2.4K 0.1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B2B40RWS 764-D55342H07B2B40RWS-ND 35P2836
Product Name RES 2.4K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount D55342H 50Ppm 1206 2.4K 0.1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 2400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details