Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,28.7K,1%,50PPM,R/.01%,BULK D55342H07B28E7RWS

Description
THIN FILM,1206,1/4W,28.7K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,28.7K ,1%,50PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,28.7K,1%,50PPM,R/.01%,BULK - D55342H07B28E7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,28.7K,1%,50PPM,R/.01%,BULK
D55342H07B28E7RWS
THIN FILM,1206,1/4W,28.7K,1%,50PPM,R/.01%,BULK D55342H07B28E7RWS
THIN FILM,1206,1/4W,28.7K ,1%,50PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,28.7K,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B28E7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B28E7RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B28E7RWS-ND
28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

28.7 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B28E7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B28E7RWS
Chip Resistor - Surface Mount D55342H07B28E7RWS
RES SMD 28.7K OHM 1% 1/4W 1206

RES SMD 28.7K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B28E7RWS 764-D55342H07B28E7RWS-ND D55342H07B28E7RWS
Product Name THIN FILM,1206,1/4W,28.7K,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567769P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details