Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B28D7RWS

Description
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B28D7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B28D7RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B28D7RWS-ND
28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

28.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 28.7 OHM 1/4W 1% 1206 - D55342H07B28D7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.7 OHM 1/4W 1% 1206
D55342H07B28D7RWS
RES 28.7 OHM 1/4W 1% 1206 D55342H07B28D7RWS
RES 28.7ohm 1/4W 1% 1206

RES 28.7ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342H07B28D7RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B28D7RWS
Chip Resistor - Surface Mount D55342H07B28D7RWS
RES SMD 28.7 OHM 1% 1/4W 1206

RES SMD 28.7 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342H07B28D7RWS-ND D55342H07B28D7RWS D55342H07B28D7RWS
Product Name Chip Resistor - Surface Mount RES 28.7 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details