Vishay Intertechnology, Inc. Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B250HRWS

Description
Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B250HRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B250HRWS
Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B250HRWS
Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B250HRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B250HRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B250HRWS-ND
250 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

250 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B250HRWS 764-D55342H07B250HRWS-ND
Product Name Res Thin Film 1206 250K Ohm 2% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 2 to 0.0100 +/- % 2 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567801P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers