Vishay Intertechnology, Inc. RES 249 OHM 1/4W 1% 1206 D55342H07B249DRTS

Description
RES 249ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 249ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 249 OHM 1/4W 1% 1206 - D55342H07B249DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 249 OHM 1/4W 1% 1206
D55342H07B249DRTS
RES 249 OHM 1/4W 1% 1206 D55342H07B249DRTS
RES 249ohm 1/4W 1% 1206

RES 249ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B249DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B249DRTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B249DRTSTR-ND
249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

249 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342H07B249DRTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342H07B249DRTS
Chip Resistor - Surface Mount D55342H07B249DRTS
RES SMD 249 OHM 1% 1/4W 1206

RES SMD 249 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342H07B249DRTS 764-D55342H07B249DRTSTR-ND D55342H07B249DRTS
Product Name RES 249 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 249 ohms 249 ohms 249 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data