Vishay Intertechnology, Inc. RES 240 OHM 1/4W 1% 1206 D55342H07B240DRTS

Description
RES 240ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 240ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 240 OHM 1/4W 1% 1206 - D55342H07B240DRTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 240 OHM 1/4W 1% 1206
D55342H07B240DRTS
RES 240 OHM 1/4W 1% 1206 D55342H07B240DRTS
RES 240ohm 1/4W 1% 1206

RES 240ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B240DRTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B240DRTSTR-ND
Chip Resistor - Surface Mount 764-D55342H07B240DRTSTR-ND
240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

240 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342H 50Ppm 1206 240 1% R Ts Vishay - 19P0181 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 240 1% R Ts Vishay
19P0181
D55342H 50Ppm 1206 240 1% R Ts Vishay 19P0181
D55342H 50PPM 1206 240 1% R TS

D55342H 50PPM 1206 240 1% R TS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B240DRTS 764-D55342H07B240DRTSTR-ND 19P0181
Product Name RES 240 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount D55342H 50Ppm 1206 240 1% R Ts Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details