Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342H07B22D6RWS

Description
22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342H07B22D6RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B22D6RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B22D6RWS-ND
22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

22.6 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 22.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack - D55342H07B22D6RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 22.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
D55342H07B22D6RWS
Res Thin Film 1206 22.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack D55342H07B22D6RWS
Res Thin Film 1206 22.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 22.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342H07B22D6RWS-ND D55342H07B22D6RWS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 22.6 Ohm 1% 1/4W ¦50ppm/¦C 0.01% SMD Waffle Pack
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details