Vishay Intertechnology, Inc. RES 1K OHM 1/4W 5% 1206 D55342H07B1K00PWS

Description
RES 1Kohm 1/4W 5% 1206
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 5% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 5% 1206 - D55342H07B1K00PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 5% 1206
D55342H07B1K00PWS
RES 1K OHM 1/4W 5% 1206 D55342H07B1K00PWS
RES 1Kohm 1/4W 5% 1206

RES 1Kohm 1/4W 5% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B1K00PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B1K00PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B1K00PWS-ND
1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B1K00PWS 764-D55342H07B1K00PWS-ND
Product Name RES 1K OHM 1/4W 5% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 1000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers