Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,1.10K,1%,50PPM,R/.01%,T/R D55342H07B1E10RT3

Description
THIN FILM,1206,1/4W,1.10K ,1%,50PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,1.10K ,1%,50PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,1.10K,1%,50PPM,R/.01%,T/R - D55342H07B1E10RT3 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1.10K,1%,50PPM,R/.01%,T/R
D55342H07B1E10RT3
THIN FILM,1206,1/4W,1.10K,1%,50PPM,R/.01%,T/R D55342H07B1E10RT3
THIN FILM,1206,1/4W,1.10K ,1%,50PPM,R/.01%,T/R

THIN FILM,1206,1/4W,1.10K,1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B1E10RT3TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B1E10RT3TR-ND
Chip Resistor - Surface Mount 764-D55342H07B1E10RT3TR-ND
1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B1E10RT3 764-D55342H07B1E10RT3TR-ND
Product Name THIN FILM,1206,1/4W,1.10K,1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details