Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,1K,1%,50PPM,R/.01%,T/R D55342H07B1E00RT0

Description
THIN FILM,1206,1/4W,1K,1% ,50PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,1K,1% ,50PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,1K,1%,50PPM,R/.01%,T/R - D55342H07B1E00RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,1K,1%,50PPM,R/.01%,T/R
D55342H07B1E00RT0
THIN FILM,1206,1/4W,1K,1%,50PPM,R/.01%,T/R D55342H07B1E00RT0
THIN FILM,1206,1/4W,1K,1% ,50PPM,R/.01%,T/R

THIN FILM,1206,1/4W,1K,1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B1E00RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B1E00RT0TR-ND
Chip Resistor - Surface Mount 764-D55342H07B1E00RT0TR-ND
1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B1E00RT0 764-D55342H07B1E00RT0TR-ND
Product Name THIN FILM,1206,1/4W,1K,1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details