Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,196K,1%,50PPM,R/.01%,BULK D55342H07B196ERWS

Description
THIN FILM,1206,1/4W,196K, 1%,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,196K, 1%,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,196K,1%,50PPM,R/.01%,BULK - D55342H07B196ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,196K,1%,50PPM,R/.01%,BULK
D55342H07B196ERWS
THIN FILM,1206,1/4W,196K,1%,50PPM,R/.01%,BULK D55342H07B196ERWS
THIN FILM,1206,1/4W,196K, 1%,50PPM,R/.01%,BULK

THIN FILM,1206,1/4W,196K,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B196ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B196ERWS-ND
Chip Resistor - Surface Mount 764-D55342H07B196ERWS-ND
196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

196 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B196ERWS 764-D55342H07B196ERWS-ND
Product Name THIN FILM,1206,1/4W,196K,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details