Vishay Intertechnology, Inc. Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack D55342H07B18J0MWS

Description
Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack - D55342H07B18J0MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack
D55342H07B18J0MWS
Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack D55342H07B18J0MWS
Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B18J0MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B18J0MWS-ND
Chip Resistor - Surface Mount 764-D55342H07B18J0MWS-ND
18 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

18 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B18J0MWS 764-D55342H07B18J0MWS-ND
Product Name Res Thin Film 1206 18 Ohm 5% 1/4W ¦50ppm/¦C 1% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 5 to 1 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R2JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details