Vishay Intertechnology, Inc. RES 15.4 OHM 1/4W 1% 1206 D55342H07B15D4RWS

Description
RES 15.4ohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 15.4ohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 15.4 OHM 1/4W 1% 1206 - D55342H07B15D4RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4 OHM 1/4W 1% 1206
D55342H07B15D4RWS
RES 15.4 OHM 1/4W 1% 1206 D55342H07B15D4RWS
RES 15.4ohm 1/4W 1% 1206

RES 15.4ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B15D4RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B15D4RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B15D4RWS-ND
15.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

15.4 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B15D4RWS 764-D55342H07B15D4RWS-ND
Product Name RES 15.4 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 15.4 ohms 15.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details