Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,13K,1%,50PPM,R/.01%,BULK D55342H07B13E0RWS

Description
THIN FILM,1206,1/4W,13K,1 %,50PPM,R/.01%,BULK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,13K,1 %,50PPM,R/.01%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,13K,1%,50PPM,R/.01%,BULK - D55342H07B13E0RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,13K,1%,50PPM,R/.01%,BULK
D55342H07B13E0RWS
THIN FILM,1206,1/4W,13K,1%,50PPM,R/.01%,BULK D55342H07B13E0RWS
THIN FILM,1206,1/4W,13K,1 %,50PPM,R/.01%,BULK

THIN FILM,1206,1/4W,13K,1%,50PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B13E0RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B13E0RWS-ND
Chip Resistor - Surface Mount 764-D55342H07B13E0RWS-ND
13 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

13 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B13E0RWS 764-D55342H07B13E0RWS-ND
Product Name THIN FILM,1206,1/4W,13K,1%,50PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD273JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details