Vishay Intertechnology, Inc. RES 130 OHM 1/4W 2% 1206 D55342H07B130GRWS

Description
RES 130ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 130ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130 OHM 1/4W 2% 1206 - D55342H07B130GRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130 OHM 1/4W 2% 1206
D55342H07B130GRWS
RES 130 OHM 1/4W 2% 1206 D55342H07B130GRWS
RES 130ohm 1/4W 2% 1206

RES 130ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B130GRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B130GRWS-ND
Chip Resistor - Surface Mount 764-D55342H07B130GRWS-ND
130 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

130 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B130GRWS 764-D55342H07B130GRWS-ND
Product Name RES 130 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 130 ohms 130 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details