Vishay Intertechnology, Inc. RES 10 OHM 1/4W 2% 1206 D55342H07B10G0PWS

Description
RES 10ohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 10ohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W 2% 1206 - D55342H07B10G0PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 2% 1206
D55342H07B10G0PWS
RES 10 OHM 1/4W 2% 1206 D55342H07B10G0PWS
RES 10ohm 1/4W 2% 1206

RES 10ohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B10G0PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B10G0PWS-ND
Chip Resistor - Surface Mount 764-D55342H07B10G0PWS-ND
10 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 Ohms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Resistor,thin Film,10Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay - 55M6858 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,thin Film,10Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
55M6858
Resistor,thin Film,10Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay 55M6858
Resistor,Thin Film,10Ohms,100WV,2+ /-% Tol,-50,50ppm-TC,120 6-Case

Resistor,Thin Film,10Ohms,100WV,2+/-% Tol,-50,50ppm-TC,1206-Case

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B10G0PWS 764-D55342H07B10G0PWS-ND 55M6858
Product Name RES 10 OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Resistor,thin Film,10Ohms,100Wv,2+/-% Tol,-50,50Ppm-Tc,1206-Case Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 10 ohms 10 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details