Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,10K,1%,50PPM,R/.01%,T/R D55342H07B10E0RT0

Description
THIN FILM,1206,1/4W,10K,1 %,50PPM,R/.01%,T/R
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,10K,1 %,50PPM,R/.01%,T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,10K,1%,50PPM,R/.01%,T/R - D55342H07B10E0RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,10K,1%,50PPM,R/.01%,T/R
D55342H07B10E0RT0
THIN FILM,1206,1/4W,10K,1%,50PPM,R/.01%,T/R D55342H07B10E0RT0
THIN FILM,1206,1/4W,10K,1 %,50PPM,R/.01%,T/R

THIN FILM,1206,1/4W,10K,1%,50PPM,R/.01%,T/R

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B10E0RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B10E0RT0TR-ND
Chip Resistor - Surface Mount 764-D55342H07B10E0RT0TR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342H07B10E0RT0 764-D55342H07B10E0RT0TR-ND
Product Name THIN FILM,1206,1/4W,10K,1%,50PPM,R/.01%,T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2573137 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3243FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details