Vishay Intertechnology, Inc. RES 109K OHM 1/4W 1% 1206 D55342H07B109ERWS

Description
RES 109Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 109Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 109K OHM 1/4W 1% 1206 - D55342H07B109ERWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 109K OHM 1/4W 1% 1206
D55342H07B109ERWS
RES 109K OHM 1/4W 1% 1206 D55342H07B109ERWS
RES 109Kohm 1/4W 1% 1206

RES 109Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342H07B109ERWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342H07B109ERWS-ND
Chip Resistor - Surface Mount 764-D55342H07B109ERWS-ND
109 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

109 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
D55342H 50Ppm 1206 109K 1% R Ws Vishay - 53M0163 - Newark, An Avnet Company
Chicago, IL, United States
D55342H 50Ppm 1206 109K 1% R Ws Vishay
53M0163
D55342H 50Ppm 1206 109K 1% R Ws Vishay 53M0163
D55342H 50PPM 1206 109K 1% R WS

D55342H 50PPM 1206 109K 1% R WS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number D55342H07B109ERWS 764-D55342H07B109ERWS-ND 53M0163
Product Name RES 109K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount D55342H 50Ppm 1206 109K 1% R Ws Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 109000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623409-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11000 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details