Vishay Intertechnology, Inc. RES 976 OHM 1/4W 0.1% 1206 D55342E07B976ARTS

Description
RES 976ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 976ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 976 OHM 1/4W 0.1% 1206 - D55342E07B976ARTS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 976 OHM 1/4W 0.1% 1206
D55342E07B976ARTS
RES 976 OHM 1/4W 0.1% 1206 D55342E07B976ARTS
RES 976ohm 1/4W 0.1% 1206

RES 976ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B976ARTSTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B976ARTSTR-ND
Chip Resistor - Surface Mount 764-D55342E07B976ARTSTR-ND
976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

976 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B976ARTS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B976ARTS
Chip Resistor - Surface Mount D55342E07B976ARTS
RES SMD 976 OHM 0.1% 1/4W 1206

RES SMD 976 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B976ARTS 764-D55342E07B976ARTSTR-ND D55342E07B976ARTS
Product Name RES 976 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 976 ohms 976 ohms 976 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers