Vishay Intertechnology, Inc. RES 953 OHM 1/4W 0.1% 1206 D55342E07B953ARWI

Description
RES 953ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 953ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 953 OHM 1/4W 0.1% 1206 - D55342E07B953ARWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 953 OHM 1/4W 0.1% 1206
D55342E07B953ARWI
RES 953 OHM 1/4W 0.1% 1206 D55342E07B953ARWI
RES 953ohm 1/4W 0.1% 1206

RES 953ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B953ARWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B953ARWI-ND
Chip Resistor - Surface Mount 764-D55342E07B953ARWI-ND
953 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

953 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B953ARWI 764-D55342E07B953ARWI-ND
Product Name RES 953 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 953 ohms 953 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers