Vishay Intertechnology, Inc. Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B8B06RWS

Description
Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack - D55342E07B8B06RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
D55342E07B8B06RWS
Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B8B06RWS
Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B8B06RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B8B06RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B8B06RWS-ND
8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

8.06 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B8B06RWS 764-D55342E07B8B06RWS-ND
Product Name Res Thin Film 1206 8.06K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614895-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9480 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details