Vishay Intertechnology, Inc. RES 84.5K OHM 1/4W 0.1% 1206 D55342E07B84B5RT5

Description
RES 84.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 84.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5K OHM 1/4W 0.1% 1206 - D55342E07B84B5RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5K OHM 1/4W 0.1% 1206
D55342E07B84B5RT5
RES 84.5K OHM 1/4W 0.1% 1206 D55342E07B84B5RT5
RES 84.5Kohm 1/4W 0.1% 1206

RES 84.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B84B5RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B84B5RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B84B5RT5TR-ND
84.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

84.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B84B5RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B84B5RT5
Chip Resistor - Surface Mount D55342E07B84B5RT5
RES SMD 84.5K OHM 0.1% 1/4W 1206

RES SMD 84.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B84B5RT5 764-D55342E07B84B5RT5TR-ND D55342E07B84B5RT5
Product Name RES 84.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 84500 ohms 84500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details