Vishay Intertechnology, Inc. RES 7.75K OHM 1/4W 0.1% 1206 D55342E07B7B75RT5

Description
RES 7.75Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 7.75Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.75K OHM 1/4W 0.1% 1206 - D55342E07B7B75RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.75K OHM 1/4W 0.1% 1206
D55342E07B7B75RT5
RES 7.75K OHM 1/4W 0.1% 1206 D55342E07B7B75RT5
RES 7.75Kohm 1/4W 0.1% 1206

RES 7.75Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B7B75RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B7B75RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B7B75RT5TR-ND
7.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.75 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B7B75RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B7B75RT5
Chip Resistor - Surface Mount D55342E07B7B75RT5
RES SMD 7.75K OHM 0.1% 1/4W 1206

RES SMD 7.75K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B7B75RT5 764-D55342E07B7B75RT5TR-ND D55342E07B7B75RT5
Product Name RES 7.75K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7750 ohms 7750 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details