Vishay Intertechnology, Inc. RES 7.56K OHM 1/4W 0.1% 1206 D55342E07B7B56RWS

Description
RES 7.56Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 7.56Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.56K OHM 1/4W 0.1% 1206 - D55342E07B7B56RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.56K OHM 1/4W 0.1% 1206
D55342E07B7B56RWS
RES 7.56K OHM 1/4W 0.1% 1206 D55342E07B7B56RWS
RES 7.56Kohm 1/4W 0.1% 1206

RES 7.56Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B7B56RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B7B56RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B7B56RWS-ND
7.56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.56 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B7B56RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B7B56RWS
Chip Resistor - Surface Mount D55342E07B7B56RWS
RES SMD 7.56K OHM 0.1% 1/4W 1206

RES SMD 7.56K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B7B56RWS 764-D55342E07B7B56RWS-ND D55342E07B7B56RWS
Product Name RES 7.56K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 7560 ohms 7560 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1676355-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4120 ohms
View Details
3 suppliers