Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,7.50K,.1%,25PPM,R/.01%,BULK D55342E07B7B50RWS

Description
THIN FILM,1206,1/4W,7.50K ,.1%,25PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,7.50K ,.1%,25PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,7.50K,.1%,25PPM,R/.01%,BULK - D55342E07B7B50RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,7.50K,.1%,25PPM,R/.01%,BULK
D55342E07B7B50RWS
THIN FILM,1206,1/4W,7.50K,.1%,25PPM,R/.01%,BULK D55342E07B7B50RWS
THIN FILM,1206,1/4W,7.50K ,.1%,25PPM,R/.01%,BU LK

THIN FILM,1206,1/4W,7.50K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B7B50RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B7B50RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B7B50RWS-ND
7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

7.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B7B50RWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B7B50RWS
Chip Resistor - Surface Mount D55342E07B7B50RWS
RES SMD 7.5K OHM 0.1% 1/4W 1206

RES SMD 7.5K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B7B50RWS 764-D55342E07B7B50RWS-ND D55342E07B7B50RWS
Product Name THIN FILM,1206,1/4W,7.50K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2567765P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details