THIN FILM,1206,1/4W,75.9K
75.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | D55342E07B75B9RWS | 764-D55342E07B75B9RWS-ND |
| Product Name | THIN FILM,1206,1/4W,75.9K,.1%,25PPM,R/.01%,BULK | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 1206 | 1206; 1206 |
| Tolerance | 0.1000 to 0.0100 +/- % | 0.1000 +/- % |
| Power Rating | 4 watts | 0.2500 watts |
| Configuration | Single Resistor |