Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B750ARWS

Description
750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B750ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B750ARWS-ND
Chip Resistor - Surface Mount 764-D55342E07B750ARWS-ND
750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

750 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 750 OHM 1/4W 0.1% 1206 - D55342E07B750ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W 0.1% 1206
D55342E07B750ARWS
RES 750 OHM 1/4W 0.1% 1206 D55342E07B750ARWS
RES 750ohm 1/4W 0.1% 1206

RES 750ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B750ARWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B750ARWS
Chip Resistor - Surface Mount D55342E07B750ARWS
RES SMD 750 OHM 0.1% 1/4W 1206

RES SMD 750 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B750ARWS-ND D55342E07B750ARWS D55342E07B750ARWS
Product Name Chip Resistor - Surface Mount RES 750 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 750 ohms 750 ohms 750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details