Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B6E81RWS

Description
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B6E81RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6E81RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B6E81RWS-ND
6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.81 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,6.81K,1%,25PPM,R/.01%,BULK - D55342E07B6E81RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,6.81K,1%,25PPM,R/.01%,BULK
D55342E07B6E81RWS
THIN FILM,1206,1/4W,6.81K,1%,25PPM,R/.01%,BULK D55342E07B6E81RWS
THIN FILM,1206,1/4W,6.81K ,1%,25PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,6.81K,1%,25PPM,R/.01%,BULK

Supplier's Site
D55342E 25Ppm 1206 6.81K 1% R Ws Vishay - 14N8597 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 6.81K 1% R Ws Vishay
14N8597
D55342E 25Ppm 1206 6.81K 1% R Ws Vishay 14N8597
D55342E 25PPM 1206 6.81K 1% R WS

D55342E 25PPM 1206 6.81K 1% R WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B6E81RWS-ND D55342E07B6E81RWS 14N8597
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,6.81K,1%,25PPM,R/.01%,BULK D55342E 25Ppm 1206 6.81K 1% R Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details