Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B6B19RT5

Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B6B19RT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B6B19RT5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B6B19RT5TR-ND
6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

6.19 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R - D55342E07B6B19RT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R
D55342E07B6B19RT5
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R D55342E07B6B19RT5
Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B6B19RT5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B6B19RT5
Chip Resistor - Surface Mount D55342E07B6B19RT5
RES SMD 6.19K OHM 0.1% 1/4W 1206

RES SMD 6.19K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B6B19RT5TR-ND D55342E07B6B19RT5 D55342E07B6B19RT5
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 6.19K Ohm 0.1% 1/4W ¦25ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 0.0100 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details