Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B63B4MBS

Description
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B63B4MBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B63B4MBS-ND
Chip Resistor - Surface Mount 764-D55342E07B63B4MBS-ND
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk - D55342E07B63B4MBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
D55342E07B63B4MBS
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk D55342E07B63B4MBS
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk

Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B63B4MBS-ND D55342E07B63B4MBS
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers