Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,5.90K,.1%,25PPM,R/.01%,BULK D55342E07B5B90RWS

Description
THIN FILM,1206,1/4W,5.90K ,.1%,25PPM,R/.01%,BU LK
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,5.90K ,.1%,25PPM,R/.01%,BU LK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,5.90K,.1%,25PPM,R/.01%,BULK - D55342E07B5B90RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,5.90K,.1%,25PPM,R/.01%,BULK
D55342E07B5B90RWS
THIN FILM,1206,1/4W,5.90K,.1%,25PPM,R/.01%,BULK D55342E07B5B90RWS
THIN FILM,1206,1/4W,5.90K ,.1%,25PPM,R/.01%,BU LK

THIN FILM,1206,1/4W,5.90K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B5B90RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B5B90RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B5B90RWS-ND
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B5B90RWS 764-D55342E07B5B90RWS-ND
Product Name THIN FILM,1206,1/4W,5.90K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8870 ohms
View Details
4 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details