Vishay Intertechnology, Inc. Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B590DRWS

Description
Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet
Description
Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack - D55342E07B590DRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack
D55342E07B590DRWS
Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack D55342E07B590DRWS
Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B590DRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B590DRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B590DRWS-ND
590 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

590 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B590DRWS 764-D55342E07B590DRWS-ND
Product Name Res Thin Film 1206 590 Ohm 1% 1/4W ¦25ppm/¦C 0.01% SMD Waffle Pack Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details