Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B562DRTP

Description
562 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
562 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B562DRTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B562DRTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B562DRTPTR-ND
562 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

562 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 562 OHM 1/4W 1% 1206 - D55342E07B562DRTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/4W 1% 1206
D55342E07B562DRTP
RES 562 OHM 1/4W 1% 1206 D55342E07B562DRTP
RES 562ohm 1/4W 1% 1206

RES 562ohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B562DRTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B562DRTP
Chip Resistor - Surface Mount D55342E07B562DRTP
RES SMD 562 OHM 1% 1/4W 1206

RES SMD 562 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B562DRTPTR-ND D55342E07B562DRTP D55342E07B562DRTP
Product Name Chip Resistor - Surface Mount RES 562 OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 562 ohms 562 ohms 562 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details