Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B4E75RWS

Description
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B4E75RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4E75RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B4E75RWS-ND
4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
THIN FILM,1206,1/4W,4.75K,1%,25PPM,R/.01%,BULK - D55342E07B4E75RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,4.75K,1%,25PPM,R/.01%,BULK
D55342E07B4E75RWS
THIN FILM,1206,1/4W,4.75K,1%,25PPM,R/.01%,BULK D55342E07B4E75RWS
THIN FILM,1206,1/4W,4.75K ,1%,25PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,4.75K,1%,25PPM,R/.01%,BULK

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 764-D55342E07B4E75RWS-ND D55342E07B4E75RWS
Product Name Chip Resistor - Surface Mount THIN FILM,1206,1/4W,4.75K,1%,25PPM,R/.01%,BULK
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details