4.75 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES 4.75Kohm 1/4W 1% 1206
D55342E 25PPM 1206 4.75K 1% R TS
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 764-D55342E07B4E75RTSTR-ND | D55342E07B4E75RTS | 14N8620 |
| Product Name | Chip Resistor - Surface Mount | RES 4.75K OHM 1/4W 1% 1206 | D55342E 25Ppm 1206 4.75K 1% R Ts Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | 1206 |
| Tolerance | 1 +/- % | 1 +/- % |