Vishay Intertechnology, Inc. Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk D55342E07B4B22MBS

Description
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
Request a Quote Datasheet
Description
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk - D55342E07B4B22MBS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk
D55342E07B4B22MBS
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk D55342E07B4B22MBS
Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk

Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B4B22MBS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B4B22MBS-ND
Chip Resistor - Surface Mount 764-D55342E07B4B22MBS-ND
4.22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

4.22 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B4B22MBS 764-D55342E07B4B22MBS-ND
Product Name Res Thin Film 1206 4.22K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Bulk Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 to 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C154J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-2176770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2000 ohms
View Details
2 suppliers