Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 2% 1206 D55342E07B49H9RWI

Description
RES 49.9Kohm 1/4W 2% 1206
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 2% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 2% 1206 - D55342E07B49H9RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 2% 1206
D55342E07B49H9RWI
RES 49.9K OHM 1/4W 2% 1206 D55342E07B49H9RWI
RES 49.9Kohm 1/4W 2% 1206

RES 49.9Kohm 1/4W 2% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B49H9RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B49H9RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B49H9RWI-ND
49.9 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

49.9 kOhms ±2% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B49H9RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B49H9RWI
Chip Resistor - Surface Mount D55342E07B49H9RWI
RES SMD 49.9K OHM 2% 1/4W 1206

RES SMD 49.9K OHM 2% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B49H9RWI 764-D55342E07B49H9RWI-ND D55342E07B49H9RWI
Product Name RES 49.9K OHM 1/4W 2% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 49900 ohms 49900 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2567541 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0020 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers