49.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
RES 49.9ohm 1/4W 0.1% 1206
RES SMD 49.9 OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 764-D55342E07B49A9RWI-ND | D55342E07B49A9RWI | D55342E07B49A9RWI |
| Product Name | Chip Resistor - Surface Mount | RES 49.9 OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 49.9 ohms | 49.9 ohms | 49.9 ohms |