Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B499ART5

Description
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B499ART5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B499ART5TR-ND
Chip Resistor - Surface Mount 764-D55342E07B499ART5TR-ND
499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

499 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 499 OHM 1/4W 0.1% 1206 - D55342E07B499ART5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/4W 0.1% 1206
D55342E07B499ART5
RES 499 OHM 1/4W 0.1% 1206 D55342E07B499ART5
RES 499ohm 1/4W 0.1% 1206

RES 499ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B499ART5 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B499ART5
Chip Resistor - Surface Mount D55342E07B499ART5
RES SMD 499 OHM 0.1% 1/4W 1206

RES SMD 499 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B499ART5TR-ND D55342E07B499ART5 D55342E07B499ART5
Product Name Chip Resistor - Surface Mount RES 499 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 499 ohms 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311318 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details