Vishay Intertechnology, Inc. RES 47.5K OHM 1/4W 0.1% 1206 D55342E07B47B5RWS

Description
RES 47.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 47.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5K OHM 1/4W 0.1% 1206 - D55342E07B47B5RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5K OHM 1/4W 0.1% 1206
D55342E07B47B5RWS
RES 47.5K OHM 1/4W 0.1% 1206 D55342E07B47B5RWS
RES 47.5Kohm 1/4W 0.1% 1206

RES 47.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B47B5RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B47B5RWS-ND
Chip Resistor - Surface Mount 764-D55342E07B47B5RWS-ND
47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

47.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B47B5RWS 764-D55342E07B47B5RWS-ND
Product Name RES 47.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 47500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details