RES 40.2Kohm 1/4W 0.1% 1206
40.2 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
D55342, 25 ppm, 0.126 x 0.063 x 0.015", 40.2 kOhm
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | D55342E07B40B2RTP | 764-D55342E07B40B2RTPTR-ND | 84C9237 |
| Product Name | RES 40.2K OHM 1/4W 0.1% 1206 | Chip Resistor - Surface Mount | D55342, 25 Ppm, 0.126 X 0.063 X 0.015, 40.2 Kohm Vishay |
| Mounting / Packaging | 1206 | 1206; 1206 | |
| Resistance Range | 40200 ohms | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |