Vishay Intertechnology, Inc. THIN FILM,1206,1/4W,402K,.1%,25PPM,R/.01%,BULK D55342E07B402BRWS

Description
THIN FILM,1206,1/4W,402K, .1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet
Description
THIN FILM,1206,1/4W,402K, .1%,25PPM,R/.01%,BUL K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/4W,402K,.1%,25PPM,R/.01%,BULK - D55342E07B402BRWS - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/4W,402K,.1%,25PPM,R/.01%,BULK
D55342E07B402BRWS
THIN FILM,1206,1/4W,402K,.1%,25PPM,R/.01%,BULK D55342E07B402BRWS
THIN FILM,1206,1/4W,402K, .1%,25PPM,R/.01%,BUL K

THIN FILM,1206,1/4W,402K,.1%,25PPM,R/.01%,BULK

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B402BRWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B402BRWS-ND
Chip Resistor - Surface Mount 764-D55342E07B402BRWS-ND
402 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

402 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B402BRWS 764-D55342E07B402BRWS-ND
Product Name THIN FILM,1206,1/4W,402K,.1%,25PPM,R/.01%,BULK Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 to 0.0100 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers