Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B3E32RWP

Description
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B3E32RWP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3E32RWP-ND
Chip Resistor - Surface Mount 764-D55342E07B3E32RWP-ND
3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.32 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 3.32K OHM 1/4W 1% 1206 - D55342E07B3E32RWP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/4W 1% 1206
D55342E07B3E32RWP
RES 3.32K OHM 1/4W 1% 1206 D55342E07B3E32RWP
RES 3.32Kohm 1/4W 1% 1206

RES 3.32Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B3E32RWP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B3E32RWP
Chip Resistor - Surface Mount D55342E07B3E32RWP
RES SMD 3.32K OHM 1% 1/4W 1206

RES SMD 3.32K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B3E32RWP-ND D55342E07B3E32RWP D55342E07B3E32RWP
Product Name Chip Resistor - Surface Mount RES 3.32K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 2-2176090-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers