Vishay Intertechnology, Inc. RES 3.92K OHM 1/4W 0.1% 1206 D55342E07B3B92RWI

Description
RES 3.92Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.92Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92K OHM 1/4W 0.1% 1206 - D55342E07B3B92RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 1/4W 0.1% 1206
D55342E07B3B92RWI
RES 3.92K OHM 1/4W 0.1% 1206 D55342E07B3B92RWI
RES 3.92Kohm 1/4W 0.1% 1206

RES 3.92Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B3B92RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3B92RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B3B92RWI-ND
3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.92 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B3B92RWI 764-D55342E07B3B92RWI-ND
Product Name RES 3.92K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3920 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567787P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers