Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B3B57MWS

Description
3.57 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
3.57 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B3B57MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3B57MWS-ND
Chip Resistor - Surface Mount 764-D55342E07B3B57MWS-ND
3.57 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.57 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Res Thin Film 1206 3.57K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack - D55342E07B3B57MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 3.57K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack
D55342E07B3B57MWS
Res Thin Film 1206 3.57K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E07B3B57MWS
Res Thin Film 1206 3.57K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Res Thin Film 1206 3.57K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack

Supplier's Site
D55342E 25Ppm 1206 3.57K 0.1% M Ws Vishay - 12P4544 - Newark, An Avnet Company
Chicago, IL, United States
D55342E 25Ppm 1206 3.57K 0.1% M Ws Vishay
12P4544
D55342E 25Ppm 1206 3.57K 0.1% M Ws Vishay 12P4544
D55342E 25PPM 1206 3.57K 0.1% M WS

D55342E 25PPM 1206 3.57K 0.1% M WS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 764-D55342E07B3B57MWS-ND D55342E07B3B57MWS 12P4544
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 3.57K Ohm 0.1% 1/4W ¦25ppm/¦C 1% SMD Waffle Pack D55342E 25Ppm 1206 3.57K 0.1% M Ws Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 to 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details