Vishay Intertechnology, Inc. RES 3.44K OHM 1/4W 0.1% 1206 D55342E07B3B44RWI

Description
RES 3.44Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 3.44Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.44K OHM 1/4W 0.1% 1206 - D55342E07B3B44RWI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.44K OHM 1/4W 0.1% 1206
D55342E07B3B44RWI
RES 3.44K OHM 1/4W 0.1% 1206 D55342E07B3B44RWI
RES 3.44Kohm 1/4W 0.1% 1206

RES 3.44Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B3B44RWI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B3B44RWI-ND
Chip Resistor - Surface Mount 764-D55342E07B3B44RWI-ND
3.44 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

3.44 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B3B44RWI - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B3B44RWI
Chip Resistor - Surface Mount D55342E07B3B44RWI
RES SMD 3.44K OHM 0.1% 1/4W 1206

RES SMD 3.44K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B3B44RWI 764-D55342E07B3B44RWI-ND D55342E07B3B44RWI
Product Name RES 3.44K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 3440 ohms 3440 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details