Vishay Intertechnology, Inc. Chip Resistor - Surface Mount D55342E07B38E3MWS

Description
38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet
Description
38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 764-D55342E07B38E3MWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B38E3MWS-ND
Chip Resistor - Surface Mount 764-D55342E07B38E3MWS-ND
38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

38.3 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
RES 38.3K OHM 1/4W 1% 1206 - D55342E07B38E3MWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/4W 1% 1206
D55342E07B38E3MWS
RES 38.3K OHM 1/4W 1% 1206 D55342E07B38E3MWS
RES 38.3Kohm 1/4W 1% 1206

RES 38.3Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - D55342E07B38E3MWS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B38E3MWS
Chip Resistor - Surface Mount D55342E07B38E3MWS
RES SMD 38.3K OHM 1% 1/4W 1206

RES SMD 38.3K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 764-D55342E07B38E3MWS-ND D55342E07B38E3MWS D55342E07B38E3MWS
Product Name Chip Resistor - Surface Mount RES 38.3K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details