Vishay Intertechnology, Inc. RES 348 OHM 1/4W 0.1% 1206 D55342E07B348ARTI

Description
RES 348ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 348ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 348 OHM 1/4W 0.1% 1206 - D55342E07B348ARTI - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/4W 0.1% 1206
D55342E07B348ARTI
RES 348 OHM 1/4W 0.1% 1206 D55342E07B348ARTI
RES 348ohm 1/4W 0.1% 1206

RES 348ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B348ARTITR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B348ARTITR-ND
Chip Resistor - Surface Mount 764-D55342E07B348ARTITR-ND
348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

348 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B348ARTI 764-D55342E07B348ARTITR-ND
Product Name RES 348 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 348 ohms 348 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details