Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W 1% 1206 D55342E07B33E2RTP

Description
RES 33.2Kohm 1/4W 1% 1206
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W 1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W 1% 1206 - D55342E07B33E2RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W 1% 1206
D55342E07B33E2RTP
RES 33.2K OHM 1/4W 1% 1206 D55342E07B33E2RTP
RES 33.2Kohm 1/4W 1% 1206

RES 33.2Kohm 1/4W 1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B33E2RTPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B33E2RTPTR-ND
Chip Resistor - Surface Mount 764-D55342E07B33E2RTPTR-ND
33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

33.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - D55342E07B33E2RTP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
D55342E07B33E2RTP
Chip Resistor - Surface Mount D55342E07B33E2RTP
RES SMD 33.2K OHM 1% 1/4W 1206

RES SMD 33.2K OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number D55342E07B33E2RTP 764-D55342E07B33E2RTPTR-ND D55342E07B33E2RTP
Product Name RES 33.2K OHM 1/4W 1% 1206 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 33200 ohms 33200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details