Vishay Intertechnology, Inc. RES 30.5K OHM 1/4W 0.1% 1206 D55342E07B30B5RT0

Description
RES 30.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 30.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.5K OHM 1/4W 0.1% 1206 - D55342E07B30B5RT0 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.5K OHM 1/4W 0.1% 1206
D55342E07B30B5RT0
RES 30.5K OHM 1/4W 0.1% 1206 D55342E07B30B5RT0
RES 30.5Kohm 1/4W 0.1% 1206

RES 30.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 764-D55342E07B30B5RT0TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-D55342E07B30B5RT0TR-ND
Chip Resistor - Surface Mount 764-D55342E07B30B5RT0TR-ND
30.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

30.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number D55342E07B30B5RT0 764-D55342E07B30B5RT0TR-ND
Product Name RES 30.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 30500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers